Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
21,220
in stock
|
Buy Now | |
TE Store
from US$0.29
|
34,463
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
34,092
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
21,220
in stock
|
Buy Now | |
element14
from US$0.19
|
21,220
in stock
|
Buy Now | |
RS
from US$0.19
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Working Range (Low) | .024in, .6mm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Width | 2mm, .079in |
Contact Length | 3.4mm, .134in |
Contact Working Range (High) | .012in, .3mm |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | .031in, .8mm |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
実装方法 | Tape & Reel |
Spring Finger Type | C-Clip |
Sealable | No |
Scalable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER 0820 N-B WITH SE Spring Finger Type: Y-Clip Scalable: No Side Protected: No Uncompressed Height: .8 mm Uncompressed Height: .031 in Y-Clip .8 mm | PCB Spring Contact | Part Number: 2040852-1 | Internal Number: 2040852-1 | TE Connectivity | TE Store |
Shield Finger, Copper Alloy, Btob Conn Rohs Compliant: Yes |Te Connectivity 2040852-1 | Newark Electronics |
SHIELD FINGER, COPPER ALLOY, BTOB CONN | element14 |
AMP2040852-1 | Avnet America |
SHIELD FINGER 0820 N-B WITH SE, PCB Spring Contacts | TE Connectivity 2040852-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2040852-1?
Additional datasheets, footprints and schematics for 2040852-1 are listed on our Part Details page. You can also find images and similar parts to 2040852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040852-1 fall under?
The 2040852-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2040852-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040852-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 2040852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040852-1 often in real-time on the comparison pages.
What if I can't find stock of 2040852-1?
You can fill out our help required form which you can use to request a quote for 2040852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.