Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | DIMM Socket |
No. of Contacts | 240Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 1mm |
Row Pitch | 5.3mm |
Memory Socket, Dimm, 240 Position | Newark Electronics |
AMP2040727-4 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2040727-4?
Additional datasheets, footprints and schematics for 2040727-4 are listed on our Part Details page. You can also find images and similar parts to 2040727-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040727-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040727-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040727-4 fall under?
The 2040727-4 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2040727-4 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040727-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040727-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040727-4 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 2040727-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040727-4 often in real-time on the comparison pages.
What if I can't find stock of 2040727-4?
You can fill out our help required form which you can use to request a quote for 2040727-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.