Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.40
|
No stock
|
Buy Now | |
Future Electronics
from US$3.10
|
3,194
in stock
|
Buy Now | |
TTI Europe
from US$2.89
|
1,260
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
939
in stock
|
Buy Now | |
Chip One Stop
from US$5.33
|
39
in stock
|
Buy Now | |
Avnet America
from US$3.87
|
-
|
Buy Now | |
RS Americas
from US$5.70
|
-
|
Buy Now | |
Boersig
from US$3.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
PCB Mount Orientation | Right Angle |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | High |
Port Configuration | Single Port |
Number of Positions | 8 |
Status Indicator | None |
Keyed | Yes |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 20µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.7mm |
Connector Height | 7.7mm, .303in |
PCB Tail Length | 1.5mm, .059in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention Type | Through Hole |
Shielded | Yes |
Circuit Application | Power & Signal |
Comment | Type 1 |
Field Installable | No |
Packaging Method | Box & Tray, Tray |
実装方法 | Tray, Box & Tray |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Sealable | No |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB and Panel Ground |
Panel Stops | Without |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Connector System | Cable-to-Board |
Data Rate | 10Mb/s, 100Mb/s, 1000Mb/s |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
8 Position Single Port Right Angle Through Hole Industrial Mini Jack Connector | Future Electronics |
INDUSTRIAL MINI I/O HDR R/A | TTI Europe |
Modular Conn/Ethernet Conn Mini I/O Header T-H | Rapid Electronics |
2040537 Series 2.54mm 8 Way Right Angle PCB Socket Through Hole Wire to Board | TE Connectivity 2040537-1 | RS Americas |
SOCKET, MINI-I/O, THT, TYPE I | Farnell |
Conn, Mini I/O, Jack, 2 X 4Port, 8Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 2040537-1?
Additional datasheets, footprints and schematics for 2040537-1 are listed on our Part Details page. You can also find images and similar parts to 2040537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040537-1 fall under?
The 2040537-1 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2040537-1 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040537-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2040537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040537-1 often in real-time on the comparison pages.
What if I can't find stock of 2040537-1?
You can fill out our help required form which you can use to request a quote for 2040537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.