Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.46
|
-
|
Buy Now |
Drawer Style | Mini CT, Hybrid, Snap-Fit |
---|---|
Number of Rows | 2 |
Number of Positions | 21 |
Contact Current Rating (Max) | 12A |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .311in, 7.9mm |
Connector Length | 45.5mm |
Housing Material | PBT GF |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Comment | See drawing for additional product information. |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 2040340-1?
Additional datasheets, footprints and schematics for 2040340-1 are listed on our Part Details page. You can also find images and similar parts to 2040340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040340-1 fall under?
The 2040340-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040340-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040340-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2040340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040340-1 often in real-time on the comparison pages.
What if I can't find stock of 2040340-1?
You can fill out our help required form which you can use to request a quote for 2040340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.