Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Mini CT, Hybrid, Snap-Fit |
---|---|
Number of Positions | 21 |
Number of Rows | 2 |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 6.4mm, .251in |
Connector Length | 40.3mm |
Housing Color | Black |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Retention Type | Latch |
Mating Retention | With |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Comment | See drawing for additional product information. |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Rec Assy Mini Ct Hybrid Drawer Slim Type |Te Connectivity 2040339-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2040339-2?
Additional datasheets, footprints and schematics for 2040339-2 are listed on our Part Details page. You can also find images and similar parts to 2040339-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040339-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040339-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040339-2 fall under?
The 2040339-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040339-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040339-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040339-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040339-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 2040339-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040339-2 often in real-time on the comparison pages.
What if I can't find stock of 2040339-2?
You can fill out our help required form which you can use to request a quote for 2040339-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.