Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Drawer Style | Snap-Fit, Hybrid, Mini CT |
---|---|
Number of Positions | 21 |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Base Material | Brass |
Connector Length | 40.3mm |
Row-to-Row Spacing | 6.4mm, .251in |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Retention Type | Latch |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Comment | See drawing for additional product information. |
実装方法 | Box & Tray, Tray |
Packaging Method | Tray, Box & Tray |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Where can I find additional details, specifications and documents for a 2040339-1?
Additional datasheets, footprints and schematics for 2040339-1 are listed on our Part Details page. You can also find images and similar parts to 2040339-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040339-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040339-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040339-1 fall under?
The 2040339-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040339-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040339-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040339-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040339-1 have stock available?
There is no stock from authorised distributors for 2040339-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040339-1 often in real-time on the comparison pages.
What if I can't find stock of 2040339-1?
You can fill out our help required form which you can use to request a quote for 2040339-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.