Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Other |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Width | .9252in, 23.5mm |
Height | 1.4764in, 37.5mm |
Length | 20.3mm, .7992in |
Nominal Voltage Architecture | 240V, 80V, 90V, 48V, 42V, 24V, 125V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 50 |
Packaging Method | Bag |
Strain Relief | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Plug Assy 120, Ampseal16 Resist Plug Rohs Compliant: Yes |Te Connectivity 2040278-2 | Newark Electronics |
PLUG ASSY 120, AMPSEAL16 RESIS | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2040278-2?
Additional datasheets, footprints and schematics for 2040278-2 are listed on our Part Details page. You can also find images and similar parts to 2040278-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040278-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040278-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040278-2 fall under?
The 2040278-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040278-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040278-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040278-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040278-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 2040278-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040278-2 often in real-time on the comparison pages.
What if I can't find stock of 2040278-2?
You can fill out our help required form which you can use to request a quote for 2040278-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.