Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 20Contacts |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
RoHS Compliant | Yes |
SOLIS SP SPD22-16COM22-18MIL1210 | TE Connectivity 2040247-5 | RS Americas |
Connector, Display Port, Receptacle, 20 Position | Newark Electronics |
RECE ASSY DP RA SMT STD SMT-LEG W-FLANGE | Boersig |
Where can I find additional details, specifications and documents for a 2040247-5?
Additional datasheets, footprints and schematics for 2040247-5 are listed on our Part Details page. You can also find images and similar parts to 2040247-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040247-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040247-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040247-5 fall under?
The 2040247-5 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > DisplayPort Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2040247-5 when available in the DisplayPort Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040247-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040247-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2040247-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Boersig have stock available or on a lead time for 2040247-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040247-5 often in real-time on the comparison pages.
What if I can't find stock of 2040247-5?
You can fill out our help required form which you can use to request a quote for 2040247-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.