Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Tin |
---|---|
Shell Material | Copper Alloy |
Number of Positions | 20 |
Contact Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
Tail Length | .102in, 2.6mm |
Housing Color | Black |
Centerline (Pitch) | .06in, 1mm |
Housing Material | High Temperature Thermoplastic |
Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Straight Leg |
Mounting Location | Top |
Flange | With |
Circuit Application | Signal |
Pick and Place | Without Pick and Place Cover |
Packaging Method | Tray, Box & Tray |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Orientation | Right Angle |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 2040210-5?
Additional datasheets, footprints and schematics for 2040210-5 are listed on our Part Details page. You can also find images and similar parts to 2040210-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040210-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040210-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040210-5 fall under?
The 2040210-5 is listed under Connectors > Audio & Video Connectors > DisplayPort Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2040210-5 when available in the DisplayPort Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040210-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040210-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040210-5 have stock available?
There is no stock from authorised distributors for 2040210-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040210-5 often in real-time on the comparison pages.
What if I can't find stock of 2040210-5?
You can fill out our help required form which you can use to request a quote for 2040210-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.