Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
184
in stock
|
Buy Now | |
TE Store
from US$2.04
|
8,960
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
6,382
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.53
|
1,382
in stock
|
Buy Now | |
element14
from US$1.53
|
184
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
16
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Reflowed Tin over Nickel |
---|---|
Shell Plating Finish | Bright |
Offset | 0mm |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | .76µm, 29.52µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.8A |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Tail Length | .75mm, .03in |
Housing Color | Black |
Centerline (Pitch) | .025in, .65mm |
Housing Material | Thermoplastic |
Moisture Sensitivity Level | 1 |
Test Identification (TID) | 62001336 |
UL Flammability Rating | UL 94V-0 |
Industry Standard | USB 2.0 |
PCB Connector Seating | Offset |
Connector Mounting Type | Board Mount |
Mounting Location | Top |
Locating Posts | Without |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
PCB Mount Retention Type | Straight Leg |
Pick and Place | Without Pick and Place Cover |
Circuit Application | Power & Signal |
Pick & Place Capable | Yes |
Halogen Free | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Product Type | Connector |
Orientation | Right Angle |
Size | Micro |
USB Version | 2.0 |
USB Type | B |
Connector Style | Receptacle |
Integral Locking Latch | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
LED | Without |
Contact Termination Type | Surface Mount |
Termination Method | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 260°C, 500°F |
Löttemperatur (max.) | 260°C |
MICRO USB, TYPE B USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector Type | Part Number: 2040002-1 | Internal Number: 2040002-1 | TE Connectivity | TE Store |
USB Connectors TypeB 5POS RA FEM | Rapid Electronics |
TE Connectivity MICRO USB TYPE B Telecom and Datacom Co | Distrelec |
USB CONN, 2.0 MICRO TYPE B, R/A RCPT, 5P | Farnell |
MICRO USB CONN, 2.0 TYPE B, R/A RCPT, 5P | element14 |
Micro Usb Rec Type B Dip 4 Legs Assy(Au) Rohs Compliant: Yes |Amp Te Connectivity 2040002-1 | Newark Electronics |
5 Positions 1 Port Right Angle SMT Hold Down Micro USB Receptacle | Future Electronics |
USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Through Hole Mount | Avnet America |
MICRO USB, TYPE B, USB Connectors | TE Connectivity 2040002-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2040002-1?
Additional datasheets, footprints and schematics for 2040002-1 are listed on our Part Details page. You can also find images and similar parts to 2040002-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040002-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040002-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040002-1 fall under?
The 2040002-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2040002-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040002-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040002-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040002-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Farnell have stock available or on a lead time for 2040002-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040002-1 often in real-time on the comparison pages.
What if I can't find stock of 2040002-1?
You can fill out our help required form which you can use to request a quote for 2040002-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.