Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Switch Mode |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 264VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 20Ah |
Charge Time | 2.3h |
Efficiency | 80% |
External Depth | 44mm |
External Length / Height | 135mm |
External Width | 80mm |
For Use With | Lead Acid Batteries |
Input Voltage Max | 264VAC |
Input Voltage Min | 90VAC |
Leakage Current | 100µA |
Line Regulation | 100mV |
Load Regulation | 200mV |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Output Current | 4A |
Output Current Max | 4A |
Output Ripple Voltage pk-pk | 100mV |
Output Voltage | 12VDC |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 90VAC |
Weight | 350g |
CHARGER, SLA, 12V, 4A | Farnell |
Lead Acid Battery Charger, 12V, 4A | Newark Electronics |
Where can I find additional details, specifications and documents for a 2040 12V 4A?
Additional datasheets, footprints and schematics for 2040 12V 4A are listed on our Part Details page. You can also find images and similar parts to 2040 12V 4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040 12V 4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040 12V 4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040 12V 4A fall under?
The 2040 12V 4A is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 2040 12V 4A when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040 12V 4A you can contact the distributor directly for product support, shipping queries etc.
Is the 2040 12V 4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040 12V 4A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2040 12V 4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040 12V 4A often in real-time on the comparison pages.
What if I can't find stock of 2040 12V 4A?
You can fill out our help required form which you can use to request a quote for 2040 12V 4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.