204-0021-01 Prototyping Tools & Breadboards by Schmartboard

IC ADAPTOR DFN TO DIP 2.54MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
70 units
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Convert From 8-DFN
Convert To 8-DIP
Pitch Spacing 2.54mm
Row Pitch 12.7mm
Product Range -

Alternative Descriptions

Ez 0.5Mm Pitch 8 Pin Dfn To Dip Adapter | Newark Electronics
IC ADAPTOR, DFN TO DIP, 2.54MM | Farnell
0.5mm Pitch 8 Pin DF N to DIP adapter | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 204-0021-01?

Additional datasheets, footprints and schematics for 204-0021-01 are listed on our Part Details page. You can also find images and similar parts to 204-0021-01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 204-0021-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204-0021-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 204-0021-01 fall under?

The 204-0021-01 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.

Can I view similar or alternative parts?

You can view similar parts to 204-0021-01 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 204-0021-01 you can contact the distributor directly for product support, shipping queries etc.

Is the 204-0021-01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 204-0021-01 have stock available?

Authorised distributors including Arrow Electronics, Newark Electronics, Farnell and Mouser Electronics have stock available or on a lead time for 204-0021-01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 204-0021-01 often in real-time on the comparison pages.

What if I can't find stock of 204-0021-01?

You can fill out our help required form which you can use to request a quote for 204-0021-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay