Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Pitch Spacing | 2.54mm |
Row Pitch | 12.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
16,20PIN QFP&QFN ADAPTER WITH BREADBOARD | element14 |
2 Pack Of Ez .5Mm Pitch, 16 And 20 Pin Qfp & Qfn Adapter With Breadboard | Newark Electronics |
Where can I find additional details, specifications and documents for a 204-0016-31?
Additional datasheets, footprints and schematics for 204-0016-31 are listed on our Part Details page. You can also find images and similar parts to 204-0016-31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204-0016-31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204-0016-31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204-0016-31 fall under?
The 204-0016-31 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping IC Adapters.
Can I view similar or alternative parts?
You can view similar parts to 204-0016-31 when available in the Prototyping IC Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204-0016-31 you can contact the distributor directly for product support, shipping queries etc.
Is the 204-0016-31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204-0016-31 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 204-0016-31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204-0016-31 often in real-time on the comparison pages.
What if I can't find stock of 204-0016-31?
You can fill out our help required form which you can use to request a quote for 204-0016-31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.