Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.59
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$15.42
|
985
in stock
|
Buy Now | |
Rapid Electronics
from US$12.48
|
985
in stock
|
Buy Now | |
Chip One Stop
from US$9.44
|
985
in stock
|
Buy Now | |
WireMasters
from US$16.27
|
420
in stock
|
Buy Now | |
Powell Electronics
from US$13.91
|
7
in stock
|
Buy Now | |
Avnet America
from US$13.56
|
-
|
Buy Now | |
RS Americas
from US$17.60
|
-
|
Buy Now | |
element14
from US$10.64
|
-
|
Buy Now | |
TTI Europe
from US$14.24
|
-
|
Buy Now | |
Farnell
from US$12.81
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.39" |
I.D. Supplied - Metric | 10mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 0.75" |
Total Length - Metric | 19mm |
I.D. Recovered Max - Imperial | 0.09" |
I.D. Recovered Max - Metric | 2.2mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink Boot |
Body Material | Elastomer |
Colour | Black |
203W301-25-G02-0 |Raychem Te Connectivity 203W301-25-G02-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps BLK BOOT 10 | Rapid Electronics |
Moulded part | WireMasters |
Moulded Boot Straight | RS |
Cable Accessories Molded Boot Elastomer Black | Avnet America |
Heat Shrink Boot, Straight with Lip, Elastomer, Fluid Resistant | TE Connectivity 203W301-25-G02-0 | RS Americas |
203W301-25-G02-0 | TTI Europe |
HEATSHRINK BOOT, MICRO, ST,5.8/2.2MM | Farnell |
Heat Shrink Cable Boots & End Caps BLK BOOT 10 Strait /w Lip | Sager |
Where can I find additional details, specifications and documents for a 203W301-25-G02-0?
Additional datasheets, footprints and schematics for 203W301-25-G02-0 are listed on our Part Details page. You can also find images and similar parts to 203W301-25-G02-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203W301-25-G02-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203W301-25-G02-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203W301-25-G02-0 fall under?
The 203W301-25-G02-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 203W301-25-G02-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203W301-25-G02-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 203W301-25-G02-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203W301-25-G02-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, WireMasters and RS have stock available or on a lead time for 203W301-25-G02-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203W301-25-G02-0 often in real-time on the comparison pages.
What if I can't find stock of 203W301-25-G02-0?
You can fill out our help required form which you can use to request a quote for 203W301-25-G02-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.