Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin/Socket Type | Corner |
---|---|
Material | Stainless Steel |
Width | .25in, 6.35mm |
Length | 22.35mm, .8799in |
Height | 7.35mm, .289in |
Hardware Type | Guide Socket Kit |
Mounting Hardware | Nuts and Lockwashers |
Screw & Hole Thread Size | 6-32 |
For Use With | 75, 104 and 160 Cf Position Standard Connectors, 28 Position High Voltage Connectors, 29-Position Mixed Connectors, 75, 104 and 160 Cf Position Posted Connectors, 12 Position High Current Connectors |
Comment | This socket (22.35 [.880]) is to be used when housings are loaded with subminiature COAXICON contacts. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Corner Guide Skt,m Series Rohs Compliant: Yes |Amp Te Connectivity 203966-1 | Newark Electronics |
Connector Accessories Guide Socket Kit Loose Piece Stainless Steel | Avnet America |
CORNER GUIDE SKT,M SERIES Connector Hardware Accessory Type: Guide Socket Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C Operating Temperature Range: -55 – 150 °C Guide Socket Kit Stainless Steel | Connector Hardware | Part Number: 203966-1 | Internal Number: 203966-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 203966-1?
Additional datasheets, footprints and schematics for 203966-1 are listed on our Part Details page. You can also find images and similar parts to 203966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203966-1 fall under?
The 203966-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 203966-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203966-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 203966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203966-1 often in real-time on the comparison pages.
What if I can't find stock of 203966-1?
You can fill out our help required form which you can use to request a quote for 203966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.