Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Pin/Socket Type | Corner |
---|---|
Material | Stainless Steel |
Width | 5.16mm, .2031in |
Length | .8799in, 22.35mm |
Height | .203in, 5.16mm |
Screw & Hole Thread Size | 4-40 |
Hardware Type | Guide Socket Kit |
Mounting Hardware | Nuts and Lockwashers |
For Use With | 16 and 42 Position Mixed Connectors, 34 and 50-Position Posted Connectors, 34 and 50-Position Standard Connectors, 20 Position High Voltage Connectors |
Comment | This socket (22.35 [.880]) is to be used when housings are loaded with subminiature COAXICON contacts. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Hardware |
Strain Relief | Without |
Ser M Guide Socket Assm. |Amp Te Connectivity 203964-1 | Newark Electronics |
Connector Accessories Guide Socket Kit Stainless Steel Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Accessory Type | Guide Socket |
---|---|
For Use With | AMP M Series Connectors |
Product Range | M Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 203964-1?
Additional datasheets, footprints and schematics for 203964-1 are listed on our Part Details page. You can also find images and similar parts to 203964-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203964-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203964-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203964-1 fall under?
The 203964-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 203964-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203964-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203964-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203964-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 203964-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203964-1 often in real-time on the comparison pages.
What if I can't find stock of 203964-1?
You can fill out our help required form which you can use to request a quote for 203964-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.