Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
6,576
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
32,700
in stock
|
Buy Now | |
Distrelec
from US$1.77
|
32,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
6,576
in stock
|
Buy Now | |
element14
from US$3.79
|
6,576
in stock
|
Buy Now | |
Heilind Electronics
-
|
4,950
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,650
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.4mm |
No. of Rows | 2Rows |
No. of Contacts | 30Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Molex SlimStack BTB Recpt FSB5 Floating 30CKT | Distrelec |
MEZZANINE CONN, RCPT, 30POS, 2ROW | Farnell |
Mezzanine Conn, Rcpt, 30Pos, 2Row, 0.4Mm Rohs Compliant: Yes |Molex 203955-0301 | Newark Electronics |
MEZZANINE CONN, RCPT, 30POS, 2ROW, 0.4MM | element14 |
0.4C B-B RECPT,H=5.0, 30CKT FLOATING, SLIMSTACK | Heilind Electronics |
Conn Stacking RCP 30 POS 5mm Stack Height 0.4mm Solder ST SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a 203955-0301?
Additional datasheets, footprints and schematics for 203955-0301 are listed on our Part Details page. You can also find images and similar parts to 203955-0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203955-0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203955-0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203955-0301 fall under?
The 203955-0301 is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 203955-0301 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203955-0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 203955-0301 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 203955-0301 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, Newark Electronics and element14 have stock available or on a lead time for 203955-0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203955-0301 often in real-time on the comparison pages.
What if I can't find stock of 203955-0301?
You can fill out our help required form which you can use to request a quote for 203955-0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.