203955-0201 Part Information
Details for 203955-0201 by Molex
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3800 |
82 | 0.3720 |
247 | 0.3620 |
660 | 0.3510 |
1650 | 0.3450 |
Stock Information
Details
Part Downloads
Part Specifications
Mezzanine Connector Type | Receptacle |
Pitch Spacing | 0.4mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SLIMSTACK BOARD-TO-BOARD CONNECTOR 0.40MM PITCH / MOLEX | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 203955-0201?
Additional datasheets, footprints and schematics for 203955-0201 are listed in our Part Details tab. You can also find the 203955-0201 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203955-0201 in the Pricing & Inventory tab next to part details. You can view 203955-0201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203955-0201 fall under?
The 203955-0201 is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 203955-0201 when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203955-0201 you can contact the distributor directly for product support, shipping queries etc.
Is the 203955-0201 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 203955-0201 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 203955-0201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203955-0201 often in real-time on the comparison pages.
What if I can't find stock of 203955-0201?
You can fill out our help required form which you can use to request a quote for 203955-0201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.