2039 WS Electrical Connectors & Power Outlet Strips by APSA

PLUG MAINS WHITE FLANGED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.52

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for element14
element14
from US$1.52
-
Buy Now

Specifications

Connector Type Schuko
Current Rating 16A
Connector Colour White
Connector Body Material -
Voltage Rating VAC 250V
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour White
Fuse Current 16A
Gender Plug
Material Thermoplast impact resistant

Alternative Descriptions

PLUG MAINS, WHITE, FLANGED | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2039 WS?

Additional datasheets, footprints and schematics for 2039 WS are listed on our Part Details page. You can also find images and similar parts to 2039 WS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2039 WS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2039 WS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2039 WS fall under?

The 2039 WS is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 2039 WS when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2039 WS you can contact the distributor directly for product support, shipping queries etc.

Is the 2039 WS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2039 WS have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 2039 WS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2039 WS often in real-time on the comparison pages.

What if I can't find stock of 2039 WS?

You can fill out our help required form which you can use to request a quote for 2039 WS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay