2039-80-BLF Gas Discharge Tubes - GDT by Bourns Electronics

GAS DISCHARGE TUBE 2P 5KA 1.25KV

Status: Unknown
Series: 2039 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
599
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.11
599
in stock
Buy Now
Logo for element14
element14
from US$0.99
599
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range 2039 Series
DC Breakover Voltage 800V
GDT Case Style Axial Leaded
Impulse Discharge Current 5kA
Impulse Sparkover Voltage 1.25kV
Breakover Voltage Vbo Max 800V
Capacitance 1pF

Alternative Descriptions

Gas Discharge Tube, 2P, 5Ka, 1.25Kv | Newark Electronics
GAS DISCHARGE TUBE, 2P, 5KA, 1.25KV | element14
Gas Discharge Tube 800V Thru-Hole Bulk | Avnet America
2 Element High Voltage GDT, Bulk, Bag Packaging | Bourns 2039-80-BLF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2039-80-BLF?

Additional datasheets, footprints and schematics for 2039-80-BLF are listed on our Part Details page. You can also find images and similar parts to 2039-80-BLF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2039-80-BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2039-80-BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2039-80-BLF fall under?

The 2039-80-BLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.

Can I view similar or alternative parts?

You can view similar parts to 2039-80-BLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2039-80-BLF you can contact the distributor directly for product support, shipping queries etc.

Is the 2039-80-BLF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2039-80-BLF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2039-80-BLF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2039-80-BLF often in real-time on the comparison pages.

What if I can't find stock of 2039-80-BLF?

You can fill out our help required form which you can use to request a quote for 2039-80-BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay