Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Crimp Die Applications | - |
---|---|
For Use With | Wireless Microphones |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | RG8 RG11 RG213 RG216 Coaxial Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Strip Length | - |
---|---|
No. of LEDs | - |
Illumination Color | Blue |
Input Voltage | - |
Input Power | - |
IP Rating | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Wireless Microphones |
---|---|
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | RG8, RG11, RG213, RG216 Coaxial Connectors |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Copper Foil Strips w/Conductive Adhesive. 100/Bag. | Platinum Tools 2039 | RS Americas |
DIE SET, RG8/11/213/216 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2039?
Additional datasheets, footprints and schematics for 2039 are listed on our Part Details page. You can also find images and similar parts to 2039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2039 fall under?
The 2039 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 2039 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2039 you can contact the distributor directly for product support, shipping queries etc.
Is the 2039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2039 have stock available?
Authorised distributors including Farnell, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2039 often in real-time on the comparison pages.
What if I can't find stock of 2039?
You can fill out our help required form which you can use to request a quote for 2039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.