Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 219mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
8 Long Nose Pliers | RS |
Long Nose Plier, Side Cutting, 8.875" | Newark Electronics |
Pliers | RS Americas |
ELECTRICIAN PLIER, LONG NOSE, 219MM | element14 |
Where can I find additional details, specifications and documents for a 2038EINS?
Additional datasheets, footprints and schematics for 2038EINS are listed on our Part Details page. You can also find images and similar parts to 2038EINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2038EINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2038EINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2038EINS fall under?
The 2038EINS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 2038EINS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2038EINS you can contact the distributor directly for product support, shipping queries etc.
Is the 2038EINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2038EINS have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2038EINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2038EINS often in real-time on the comparison pages.
What if I can't find stock of 2038EINS?
You can fill out our help required form which you can use to request a quote for 2038EINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.