20389101501 Batteries & Power Supplies by Varta Microbattery

BATTERY S/OXIDE 1.55V 81MAH V389

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
-
Buy Now

Specifications

Battery Voltage 1.55V
Battery Size Code SR54
Battery Technology Silver Oxide
Battery Capacity 81mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 3.05mm
External Width -
External Depth -
Weight 1.31g
Battery IEC Code SR54
Battery NEDA Code 1138SO
Product Range -
SVHC No SVHC (15-Jan-2019)
Output Voltage 1.55V

Alternative Descriptions

Non-Rechargeable Battery, Mercury Free, Primary Silver, Single Cell, Silver Oxide, 81 Mah, 1.55 V Rohs Compliant: Na |Varta 20389101501 | Newark Electronics
BATTERY, S/OXIDE, 1.55V, 81MAH, V389 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 20389101501?

Additional datasheets, footprints and schematics for 20389101501 are listed on our Part Details page. You can also find images and similar parts to 20389101501 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 20389101501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20389101501 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 20389101501 fall under?

The 20389101501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.

Can I view similar or alternative parts?

You can view similar parts to 20389101501 when available in the Batteries range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 20389101501 you can contact the distributor directly for product support, shipping queries etc.

Is the 20389101501 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 20389101501 have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 20389101501.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 20389101501 often in real-time on the comparison pages.

What if I can't find stock of 20389101501?

You can fill out our help required form which you can use to request a quote for 20389101501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay