Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0203839-1,
CH1637-000 |
Primary Product Color | Red |
---|---|
Primary Product Material | Fluoropolymer |
Compatible With Contact Size | 20 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Comment | For PNP, A404, A600 |
Packaging Method | Package |
実装方法 | Package |
Sealable | Yes |
Product Type | Accessory |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Protection & Strain Relief Accessory Type | Sealing Plug |
Compatible With Connector Style | Plug |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Sealing Plug |Amp Te Connectivity 203839-1 | Newark Electronics |
TE Connectivity SEALING PLUG Rack & Panel Connectors SEALING PLUG | Distrelec |
Rack & Panel Connectors SEALING PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 203839-1?
Additional datasheets, footprints and schematics for 203839-1 are listed on our Part Details page. You can also find images and similar parts to 203839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203839-1 fall under?
The 203839-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Covers & Plugs.
Can I view similar or alternative parts?
You can view similar parts to 203839-1 when available in the Rack & Panel Covers & Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203839-1 have stock available?
Authorised distributors including Newark Electronics, Distrelec, TTI Europe, Farnell and Sager have stock available or on a lead time for 203839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203839-1 often in real-time on the comparison pages.
What if I can't find stock of 203839-1?
You can fill out our help required form which you can use to request a quote for 203839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.