Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Copper Alloy |
---|---|
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Crimp Area Plating Finish | Tin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Orientation | Right Angle |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .062in, 1.6mm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Test Current | 3A |
Operating Voltage | 440VAC |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Pin Contact Assy,strip Rohs Compliant: Yes |Amp Te Connectivity 203816-5 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Terminals PIN CONTACT ASY STRP | Sager |
Where can I find additional details, specifications and documents for a 203816-5?
Additional datasheets, footprints and schematics for 203816-5 are listed on our Part Details page. You can also find images and similar parts to 203816-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203816-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203816-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203816-5 fall under?
The 203816-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 203816-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203816-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 203816-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203816-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 203816-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203816-5 often in real-time on the comparison pages.
What if I can't find stock of 203816-5?
You can fill out our help required form which you can use to request a quote for 203816-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.