Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Size | 20 |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Gold Flash |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Orientation | Right Angle |
Crimp Area Plating Thickness | 1.27µm |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .062in, 1.57mm |
Mount Type | Crimp |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Signal |
Special Features | Loose Piece |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Contact Assy. Socket Rohs Compliant: Yes |Amp Te Connectivity 203802-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors CONTACT ASSY. SOCKET | Sager |
Where can I find additional details, specifications and documents for a 203802-3?
Additional datasheets, footprints and schematics for 203802-3 are listed on our Part Details page. You can also find images and similar parts to 203802-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203802-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203802-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203802-3 fall under?
The 203802-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 203802-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203802-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 203802-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203802-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 203802-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203802-3 often in real-time on the comparison pages.
What if I can't find stock of 203802-3?
You can fill out our help required form which you can use to request a quote for 203802-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.