Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 191mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
7 Long Nose Pliers | RS |
Long Nose Plier, Side Cutting, 7.375" | Newark Electronics |
Pliers | RS Americas |
Where can I find additional details, specifications and documents for a 2037EINS?
Additional datasheets, footprints and schematics for 2037EINS are listed on our Part Details page. You can also find images and similar parts to 2037EINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2037EINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2037EINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2037EINS fall under?
The 2037EINS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 2037EINS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2037EINS you can contact the distributor directly for product support, shipping queries etc.
Is the 2037EINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2037EINS have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 2037EINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2037EINS often in real-time on the comparison pages.
What if I can't find stock of 2037EINS?
You can fill out our help required form which you can use to request a quote for 2037EINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.