2037953002 Hook Up Wire by TE Connectivity

FLHTC0311-16-1

Status: Active
Series: -
RoHS: Unknown
Aliases: 2037953002,
8-1200693-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight 12.05kg/km
Insulation Material Radiation-Crosslinked, Modified ETFE
Wire Color Brown
Conductor Material Tin-Plated Copper
Number of Strands 19
Number of Conductors 1
Wire Size 16AWG, 1.31mm²
Overall Outside Diameter .075in, 1.91mm
Cable Insulation Thickness .152mm, .006in
Wire Diameter 1.71mm, .0675in
Overall Outside Diameter Range 1.67 – 1.76mm, .066 – .069in
Conductor Size 16AWG
Conductor Diameter 1.33mm, .053in
Strand Size 29AWG
Voltage Rating 600V
Resistance (Max) 4.82 Ω/1000 ft @ 68°F
Cable Style Stranded, Primary
Cable Type FlexLite HT
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 200°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2037953002?

Additional datasheets, footprints and schematics for 2037953002 are listed on our Part Details page. You can also find images and similar parts to 2037953002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2037953002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2037953002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2037953002 fall under?

The 2037953002 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 2037953002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2037953002 you can contact the distributor directly for product support, shipping queries etc.

Is the 2037953002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2037953002 have stock available?

There is no stock from authorised distributors for 2037953002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2037953002 often in real-time on the comparison pages.

What if I can't find stock of 2037953002?

You can fill out our help required form which you can use to request a quote for 2037953002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay