Status: | Unknown |
---|---|
Series: | 2037 Series |
RoHS: | Unknown |
Product Range | 2037 Series |
---|---|
DC Breakover Voltage | 90V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 550V |
SVHC | No SVHC (15-Jan-2019) |
Gas Discharge Tube, 90V | Newark Electronics |
GAS DISCHARGE TUBE, 90V | element14 |
Surge Arrestor Miniature 2-Pole Gas Discharge Tube 90VDC 10kA Thru-Hole Bulk | Avnet America |
GAS DISCHARGE TUBE, Bulk, Bag Packaging | Bourns 2037-09-BLF | RS Americas |
Where can I find additional details, specifications and documents for a 2037-09-BLF?
Additional datasheets, footprints and schematics for 2037-09-BLF are listed on our Part Details page. You can also find images and similar parts to 2037-09-BLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2037-09-BLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2037-09-BLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2037-09-BLF fall under?
The 2037-09-BLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2037-09-BLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2037-09-BLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2037-09-BLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2037-09-BLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2037-09-BLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2037-09-BLF often in real-time on the comparison pages.
What if I can't find stock of 2037-09-BLF?
You can fill out our help required form which you can use to request a quote for 2037-09-BLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.