Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.74
|
1,474
in stock
|
Buy Now | |
Rapid Electronics
from US$17.92
|
1,799
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
1,799
in stock
|
Buy Now | |
Distrelec
from US$21.40
|
1,799
in stock
|
Buy Now | |
Newark Electronics
from US$12.97
|
1,474
in stock
|
Buy Now | |
element14
from US$13.17
|
1,474
in stock
|
Buy Now | |
RS Americas
from US$12.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.19
|
-
|
Buy Now | |
Boersig
from US$18.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | Stainless Steel |
---|---|
Width | .312in, 7.92mm |
Length | 47.19mm, 1.858in |
Height | .312in, 7.92mm |
Jackscrew Style | Male |
Screw & Hole Thread Size | 6-32 [M3.5 x .6] |
Hardware Type | Jackscrew Kit |
Mounting Hardware | Jackscrew Tip Male and Spirol Pin |
Jackscrew Material | Zinc Alloy |
Jackscrew Finish | Clear Chromate |
Jackscrew Type | Turnable |
For Use With | Female Jackscrew Assembly |
Comment | Use turnable jackscrews on mating housings when mating to grounding block., Two required. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Strain Relief | Without |
Product Type | Hardware |
Rack&Panel Connectors MALE J.S. ASSY.-SH | Rapid Electronics |
TE Connectivity - AMP MALE J.S. ASSY. - SHORT | Distrelec |
Jack Screw Kit, 6-32 Unc | Newark Electronics |
JACK SCREW KIT, 6-32 UNC | element14 |
Rectangular Connector Accessories Jackscrew Assy Male Short | TE Connectivity 203618-1 | RS Americas |
Connector Accessories Male Jack Screw Zinc Alloy | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Turnable Jackscrew |
---|---|
For Use With | M Series Rectangular Connectors |
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Screw Head Height | 9.91mm |
Screw Length | 47.19mm |
Where can I find additional details, specifications and documents for a 203618-1?
Additional datasheets, footprints and schematics for 203618-1 are listed on our Part Details page. You can also find images and similar parts to 203618-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203618-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203618-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203618-1 fall under?
The 203618-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 203618-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203618-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203618-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203618-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 203618-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203618-1 often in real-time on the comparison pages.
What if I can't find stock of 203618-1?
You can fill out our help required form which you can use to request a quote for 203618-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.