Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 145mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 2.05g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Output Voltage | 1.55V |
BATTERY, S/OXIDE, 1.55V, 145MAH, V357 | Farnell |
Battery, Silver Oxide, 145Mah, 1.55V | Newark Electronics |
Where can I find additional details, specifications and documents for a 20357101501?
Additional datasheets, footprints and schematics for 20357101501 are listed on our Part Details page. You can also find images and similar parts to 20357101501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 20357101501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 20357101501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 20357101501 fall under?
The 20357101501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 20357101501 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 20357101501 you can contact the distributor directly for product support, shipping queries etc.
Is the 20357101501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 20357101501 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 20357101501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 20357101501 often in real-time on the comparison pages.
What if I can't find stock of 20357101501?
You can fill out our help required form which you can use to request a quote for 20357101501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.