Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.19
|
452
in stock
|
Buy Now | |
Newark Electronics
from US$26.42
|
452
in stock
|
Buy Now | |
element14
from US$38.57
|
452
in stock
|
Buy Now | |
RS Americas
from US$36.52
|
442
in stock
|
Buy Now | |
Powell Electronics
from US$44.67
|
66
in stock
|
Buy Now | |
Avnet America
from US$34.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 3 |
Height | 12.5mm, .49in |
Length | 31.75mm, 1.25in |
Width | .62in, 15.75mm |
Mating Alignment | Without |
Mating Retention | Without |
Screw & Hole Thread Size | 11841 |
Strain Relief | Without |
For Use With | 14-Position Socket Housing Assembly |
Packaging Method | Box |
Packaging Quantity | 100 |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Plug |
Connector System | Cable-to-Cable |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Grounding Block, M Series Connector | Newark Electronics |
GROUNDING BLOCK, M SERIES CONNECTOR | element14 |
Connector Grounding Block, 14-Position, Panel Mount, Gold Plating, M Series | TE Connectivity 203540-1 | RS Americas |
Conn Power RCP 14 POS Solder ST Panel Mount 14 Terminal 1 Port Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | M Series Connectors |
RoHS: | Unknown |
Accessory Type | Grounding Connector Assembly |
---|---|
For Use With | 14 Position Socket Housings |
Product Range | M Series Connectors |
Connector Mounting | Panel Mount |
Contact Material | Phosphor Bronze |
Where can I find additional details, specifications and documents for a 203540-1?
Additional datasheets, footprints and schematics for 203540-1 are listed on our Part Details page. You can also find images and similar parts to 203540-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 203540-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 203540-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 203540-1 fall under?
The 203540-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 203540-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 203540-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 203540-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 203540-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Powell Electronics have stock available or on a lead time for 203540-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 203540-1 often in real-time on the comparison pages.
What if I can't find stock of 203540-1?
You can fill out our help required form which you can use to request a quote for 203540-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.