Status: | Unknown |
---|---|
Series: | 2035 Series |
RoHS: | Unknown |
Prices starting from US$6.21
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 5A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Contact Termination Type | - |
Product Range | 2035 Series |
SVHC | No SVHC (15-Jun-2015) |
Double Miniature Banana Plug W/ Shorting Bar, 5A, Red | Newark Electronics |
Red Miniature Double Banana Plug With Shorting Bar | Pomona Electronics 2035-2 | RS Americas |
BANANA PLUG, MINIATURE, DOUBLE, 5A, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Transparent |
Viscosity | Very Low Viscosity |
Dispensing Method | Aerosol |
Volume | 1.75fl.oz (US) |
Colour | Transparent |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2035-2?
Additional datasheets, footprints and schematics for 2035-2 are listed on our Part Details page. You can also find images and similar parts to 2035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035-2 fall under?
The 2035-2 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 2035-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035-2 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for 2035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035-2 often in real-time on the comparison pages.
What if I can't find stock of 2035-2?
You can fill out our help required form which you can use to request a quote for 2035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.