Status: | Unknown |
---|---|
Series: | 2035-xx-SM Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
526
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
526
in stock
|
Buy Now | |
element14
from US$0.50
|
526
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 2035-xx-SM Series |
---|---|
DC Breakover Voltage | 150V |
GDT Case Style | 2 Terminal SMD |
Impulse Discharge Current | 5kA |
Impulse Sparkover Voltage | 550V |
SVHC | No SVHC (15-Jan-2019) |
Capacitance | 1pF |
Discharge Current AC Max | 20A |
Impulse Discharge Current Max | 10kA |
Sparkover Voltage DC | 150V |
Suppressor Type | Gas Discharge Tube (GDT) |
150VDC 2-POLE 550V 1KV/US | TTI Europe |
Gas Discharge Tube, 150V, Smd | Newark Electronics |
GAS DISCHARGE TUBE, 150V, SMD | element14 |
Surge Arrestor Gas Discharge Tube 150VDC 10kA SMD T/R | Avnet America |
Gas Tube, 2 Elect, 150V, 10kA, 5mm , SMT, Reel pack, 2035 Series | Bourns 2035-15-SM-RPLF | RS Americas |
Where can I find additional details, specifications and documents for a 2035-15-SM-RPLF?
Additional datasheets, footprints and schematics for 2035-15-SM-RPLF are listed on our Part Details page. You can also find images and similar parts to 2035-15-SM-RPLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035-15-SM-RPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035-15-SM-RPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035-15-SM-RPLF fall under?
The 2035-15-SM-RPLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2035-15-SM-RPLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035-15-SM-RPLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2035-15-SM-RPLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035-15-SM-RPLF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2035-15-SM-RPLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035-15-SM-RPLF often in real-time on the comparison pages.
What if I can't find stock of 2035-15-SM-RPLF?
You can fill out our help required form which you can use to request a quote for 2035-15-SM-RPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.