2035-09-SMLF. Gas Discharge Tubes - GDT by Bourns Electronics

Status: Unknown
Series: 2035 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.48
1,005
in stock
Buy Now
Logo for element14
element14
from US$0.50
1,005
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
4
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
250
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now

Specifications

Product Range 2035 Series
DC Breakover Voltage 90V
GDT Case Style 2 Terminal SMD
Impulse Discharge Current 10kA
Impulse Sparkover Voltage 550V
RoHS Compliant Yes

Alternative Descriptions

GAS DISCHARGE TUBE, 90V, SMD | element14
Surge Arrestor Gas Discharge Tube 90VDC 10kA SMD Bulk | Avnet America
Gas Discharge Tube, 90V, 2 Terminal Smd | Newark Electronics
Gas Tube, 2 Elect, 90V, 10kA, 5mm , SMT, Bulk pack, 2035 Series | Bourns 2035-09-SMLF | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2035-09-SMLF.?

Additional datasheets, footprints and schematics for 2035-09-SMLF. are listed on our Part Details page. You can also find images and similar parts to 2035-09-SMLF. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2035-09-SMLF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035-09-SMLF. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2035-09-SMLF. fall under?

The 2035-09-SMLF. is listed under Circuit Protection > Gas Discharge Tubes - GDT.

Can I view similar or alternative parts?

You can view similar parts to 2035-09-SMLF. when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2035-09-SMLF. you can contact the distributor directly for product support, shipping queries etc.

Is the 2035-09-SMLF. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2035-09-SMLF. have stock available?

Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for 2035-09-SMLF..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2035-09-SMLF. often in real-time on the comparison pages.

What if I can't find stock of 2035-09-SMLF.?

You can fill out our help required form which you can use to request a quote for 2035-09-SMLF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay