Status: | Unknown |
---|---|
Series: | 2035 Series |
RoHS: | Unknown |
Product Range | 2035 Series |
---|---|
DC Breakover Voltage | 90V |
GDT Case Style | Axial Leaded |
Impulse Discharge Current | 10kA |
Impulse Sparkover Voltage | 550V |
Gas Discharge Tube Rohs Compliant: Yes |Bourns 2035-09-B5LF. | Newark Electronics |
Gas Tube, 2 Elect, 90V, 10kA, 5mm , TH Axial Bent, Bulk pack, 2035 Series | Bourns 2035-09-B5LF | RS Americas |
GAS DISCHARGE TUBE, 2 POLE, 90V | element14 |
90VDC 2-POLE 550V 1KV/US | TTI Europe |
Surge Arrestor 2-Pole 90VDC 10KA Thru-Hole Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2035-09-B5LF?
Additional datasheets, footprints and schematics for 2035-09-B5LF are listed on our Part Details page. You can also find images and similar parts to 2035-09-B5LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2035-09-B5LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2035-09-B5LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2035-09-B5LF fall under?
The 2035-09-B5LF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2035-09-B5LF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2035-09-B5LF you can contact the distributor directly for product support, shipping queries etc.
Is the 2035-09-B5LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2035-09-B5LF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for 2035-09-B5LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2035-09-B5LF often in real-time on the comparison pages.
What if I can't find stock of 2035-09-B5LF?
You can fill out our help required form which you can use to request a quote for 2035-09-B5LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.