Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Current |
Meter Range | 0V to 5A |
Digit Height | 12.7mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | NA |
Digital Panel Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 2033-3736-075?
Additional datasheets, footprints and schematics for 2033-3736-075 are listed on our Part Details page. You can also find images and similar parts to 2033-3736-075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2033-3736-075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2033-3736-075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2033-3736-075 fall under?
The 2033-3736-075 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 2033-3736-075 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2033-3736-075 you can contact the distributor directly for product support, shipping queries etc.
Is the 2033-3736-075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2033-3736-075 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2033-3736-075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2033-3736-075 often in real-time on the comparison pages.
What if I can't find stock of 2033-3736-075?
You can fill out our help required form which you can use to request a quote for 2033-3736-075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.