Status: | Unknown |
---|---|
Series: | 2031-xxT-SM Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
2,390
in stock
|
Buy Now | |
Farnell
from US$0.61
|
11,112
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
10,912
in stock
|
Buy Now | |
element14
from US$0.62
|
10,912
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
1,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
417
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now |
Product Range | 2031-xxT-SM Series |
---|---|
DC Breakover Voltage | 185V |
GDT Case Style | 2 Terminal SMD |
Impulse Discharge Current | 1kA |
Impulse Sparkover Voltage | 650V |
SVHC | No SVHC (15-Jan-2018) |
Suppressor Type | Gas Discharge Tube (GDT) |
GAS DISCHARGE TUBE, SMD, 185V | Farnell |
Gas Discharge Tube, Smd, 185V | Newark Electronics |
Miniature 2 pole gas discharge tube 185V | RS |
Bourns SMD Surge Arrester 230V 1pF 10GOhm | Distrelec |
Surge Arrestor 2-Pole Gas Discharge Tube 185VDC 1kA SMD T/R | Avnet Abacus |
Gas Tube, Fast Acting, 2 Elect, 230V, 1kA, 5mm , SMT, Reel pack, 2031 Series | Bourns 2031-23T-SM-RPLF | RS Americas |
185VDC 2-POLE 650V/1KV/US | TTI Europe |
Where can I find additional details, specifications and documents for a 2031-23T-SM-RPLF?
Additional datasheets, footprints and schematics for 2031-23T-SM-RPLF are listed on our Part Details page. You can also find images and similar parts to 2031-23T-SM-RPLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2031-23T-SM-RPLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2031-23T-SM-RPLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2031-23T-SM-RPLF fall under?
The 2031-23T-SM-RPLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2031-23T-SM-RPLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2031-23T-SM-RPLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2031-23T-SM-RPLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2031-23T-SM-RPLF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Distrelec have stock available or on a lead time for 2031-23T-SM-RPLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2031-23T-SM-RPLF often in real-time on the comparison pages.
What if I can't find stock of 2031-23T-SM-RPLF?
You can fill out our help required form which you can use to request a quote for 2031-23T-SM-RPLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.