Status: | Unknown |
---|---|
Series: | 2031-xxT-SM Series |
RoHS: | Unknown |
Product Range | 2031-xxT-SM Series |
---|---|
DC Breakover Voltage | 150V |
GDT Case Style | SMD |
Impulse Discharge Current | 1kA |
Impulse Sparkover Voltage | 500V |
SVHC | No SVHC (15-Jan-2018) |
Bourns SMD Surge Arrester 150V 1pF 10GOhm | Distrelec |
Gdt, 2-Pole, 150V, Smd | Newark Electronics |
GDT, 2-POLE, 150V, SMD | element14 |
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 60volts | Avnet America |
SUBMINIATURE SPARK GAP, SURFACE MOUNT, Bulk, Bag Packaging | Bourns 2031-15T-SMLF | RS Americas |
Where can I find additional details, specifications and documents for a 2031-15T-SMLF?
Additional datasheets, footprints and schematics for 2031-15T-SMLF are listed on our Part Details page. You can also find images and similar parts to 2031-15T-SMLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2031-15T-SMLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2031-15T-SMLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2031-15T-SMLF fall under?
The 2031-15T-SMLF is listed under Circuit Protection > Gas Discharge Tubes - GDT.
Can I view similar or alternative parts?
You can view similar parts to 2031-15T-SMLF when available in the Gas Discharge Tubes - GDT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2031-15T-SMLF you can contact the distributor directly for product support, shipping queries etc.
Is the 2031-15T-SMLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2031-15T-SMLF have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2031-15T-SMLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2031-15T-SMLF often in real-time on the comparison pages.
What if I can't find stock of 2031-15T-SMLF?
You can fill out our help required form which you can use to request a quote for 2031-15T-SMLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.