Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.60
|
220
in stock
|
Buy Now | |
Newark Electronics
from US$16.39
|
996
in stock
|
Buy Now | |
element14
from US$24.00
|
404
in stock
|
Buy Now | |
RS Americas
from US$19.11
|
35
in stock
|
Buy Now | |
Distrelec
from US$17.36
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.02
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$17.31
|
-
|
Buy Now |
Overall Length | 5.25" |
---|---|
Width | 0.188" |
Bristle Material | Horse Hair |
Handle Material | Steel |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Head Material | Horse Hair |
Length | 89mm |
Material | Horse Hair |
Brush, Cleaning, 4.5In, Horse Hair | Newark Electronics |
BRUSH, TECHNICAL CLEANING | element14 |
Double Head Brush, W .25"(6.35mm), L .5"(12.7mm), Steel, Zinc Plated, Horse Hair | TechSpray 2031-1 | RS Americas |
Techspray Double Sided Brush, Horse Hair, 4.8x114x6.3mm | Distrelec |
Tool: brush | Transfer Multisort Elektronik |
Brush, Cleaning | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2031-1?
Additional datasheets, footprints and schematics for 2031-1 are listed on our Part Details page. You can also find images and similar parts to 2031-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2031-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2031-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2031-1 fall under?
The 2031-1 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to 2031-1 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2031-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2031-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2031-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 2031-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2031-1 often in real-time on the comparison pages.
What if I can't find stock of 2031-1?
You can fill out our help required form which you can use to request a quote for 2031-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.