Status: | Unknown |
---|---|
Series: | INSTALITE Molded Boots with Rayaten Shielding |
RoHS: | Unknown |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 1.38" |
I.D. Supplied - Metric | 35.1mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 5.32" |
Total Length - Metric | 135mm |
I.D. Recovered Max - Imperial | 0.62" |
I.D. Recovered Max - Metric | 15.8mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | 2 |
Product Range | INSTALITE Molded Boots with Rayaten Shielding |
SVHC | No SVHC (27-Jun-2018) |
Heat-Shrink Boot, Straight, 35.1Mm, Blk | Newark Electronics |
Straight Boot Modified Elastomer Black | Avnet America |
HEAT-SHRINK BOOT, STRAIGHT, 35.1MM, BLK | element14 |
202S174-25C-0 | TTI Europe |
202S174-25C-0 Material Systems Code: 25 Primary Product Material: Modified Elastomer Adhesive Requirement: Adhesive Purchased Separately Body Orientation: Straight Emi Shielded Boot | 25 Modified Elastomer Adhesive Purchased Separately Straight | Part Number: 202S174-25C-0 | Internal Number: EK7289-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 202S174-25C-0?
Additional datasheets, footprints and schematics for 202S174-25C-0 are listed on our Part Details page. You can also find images and similar parts to 202S174-25C-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202S174-25C-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202S174-25C-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202S174-25C-0 fall under?
The 202S174-25C-0 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 202S174-25C-0 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202S174-25C-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202S174-25C-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202S174-25C-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and TE Store have stock available or on a lead time for 202S174-25C-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202S174-25C-0 often in real-time on the comparison pages.
What if I can't find stock of 202S174-25C-0?
You can fill out our help required form which you can use to request a quote for 202S174-25C-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.