Status: | Unknown |
---|---|
Series: | INSTALITE Molded Boots with Rayaten Shielding |
RoHS: | Unknown |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.39" |
I.D. Supplied - Metric | 10mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 4.33" |
Total Length - Metric | 110mm |
I.D. Recovered Max - Imperial | 1.11" |
I.D. Recovered Max - Metric | 28.2mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 2 |
Product Range | INSTALITE Molded Boots with Rayaten Shielding |
SVHC | No SVHC (27-Jun-2018) |
Heat-Shrink Boot, Straight, 10Mm, Black | Newark Electronics |
HEAT-SHRINK BOOT, STRAIGHT, 10MM, BLACK | element14 |
202S163-100C-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202S163-100C-0?
Additional datasheets, footprints and schematics for 202S163-100C-0 are listed on our Part Details page. You can also find images and similar parts to 202S163-100C-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202S163-100C-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202S163-100C-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202S163-100C-0 fall under?
The 202S163-100C-0 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 202S163-100C-0 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202S163-100C-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202S163-100C-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202S163-100C-0 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 202S163-100C-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202S163-100C-0 often in real-time on the comparison pages.
What if I can't find stock of 202S163-100C-0?
You can fill out our help required form which you can use to request a quote for 202S163-100C-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.