Prices starting from US$6.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$15.38 |
217
|
Buy Now | |
WireMasters | US$6.25 |
4,836
|
Buy Now | |
Electro Enterprises | US$14.72 |
860
|
Buy Now | |
Farnell | US$13.40 |
840
|
Buy Now | |
Newark Electronics | US$16.96 |
830
|
Buy Now | |
element14 | US$17.19 |
830
|
Buy Now | |
Heilind Electronics | US$16.75 |
664
|
Buy Now | |
Heilind Electronics Asia | US$16.75 |
133
|
Buy Now | |
Rapid Electronics | US$26.48 |
20
|
Buy Now | |
Chip One Stop | US$25.20 |
6
|
Buy Now | |
Distrelec | US$19.64 |
5
|
Buy Now | |
Avnet America | US$16.43 |
-
|
Buy Now | |
RS Americas | US$9.85 |
-
|
Buy Now | |
TTI Europe | US$13.95 |
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.94" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.5" |
Total Length - Metric | 38mm |
I.D. Recovered Max - Imperial | 0.41" |
I.D. Recovered Max - Metric | 10.4mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
Moulded Part | WireMasters |
HEATSHRINK BOOT, ADH, ST, 10.4/5.6MM | Farnell |
Heatshrink Boot, Adh, St, 10.4/5.6Mm | Newark Electronics |
634051-000/SCHRUMPFMUFFE 1-1195015-8,634051-000 | Heilind Electronics |
Str lipped boot with adhesive shell 8 | RS |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Connector Accessories Boot Elastomer | Avnet America |
Heat Shrink Boot, Elastomer, Semi-Rigid, Size 21, Black, Thermofit 202K1 Series | TE Connectivity 202K121-25/225-0 | RS Americas |
202K121-25/225-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202K121-25/225-0?
Additional datasheets, footprints and schematics for 202K121-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K121-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K121-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K121-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K121-25/225-0 fall under?
The 202K121-25/225-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 202K121-25/225-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K121-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K121-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K121-25/225-0 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, Farnell, Newark Electronics and element14 have stock available or on a lead time for 202K121-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K121-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K121-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K121-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.