202A121-25-0 Cable by TE Connectivity

HEATSHRINK BOOT STRAIGHT

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
72 units
Buy Now
Logo for TTI Europe TTI Europe
52 units
Buy Now
Logo for WireMasters WireMasters
43 units
Buy Now
Logo for TE Store TE Store
22 units
Buy Now
Logo for Newark Electronics Newark Electronics
12 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
7 units
Buy Now
Logo for Allied Electronics Allied Electronics
5 units
Buy Now
Logo for Interstate Connecting Components Interstate Connecting Components
1 units
Buy Now
Logo for Heilind Electronics Heilind Electronics
1 units
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for element14 element14
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Boot Configuration Straight
I.D. Supplied - Imperial 0.968"
I.D. Supplied - Metric 24.6mm
Shrink Tubing / Boot Colour Black
Total Length - Imperial 1.5"
Total Length - Metric 38.1mm
I.D. Recovered Max - Imperial 0.208"
I.D. Recovered Max - Metric 5.3mm
Shrink Tubing / Boot Material Elastomer
Shrink Ratio 2.4
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Heat Shrink Boot
Wall Thickness Recovered 1.52mm

Alternative Descriptions

202A121-25-0 | TTI Europe
Moulded Part | WireMasters
202A121-25-0 Molded Part Angle: 180 ° Molded Part Shape Code: 202 Lipped: No Material Code: 25 Heat Shrink Boot Material Systems Code: 25 Heat Shrink Boots: Non Lipped & Straight | 180 ° 202 25 | Part Number: 202A121-25-0 | Internal Number: 806696-000 | Alias Number: 5-1196241-2 | TE Connectivity | TE Store
HEAT SHRINK BOOT, STRAIGHT, 24.6MM ID, ELASTOMER, BLACK | Newark Electronics
Heat shrink boot | Transfer Multisort Elektronik
Raychem, Straight heat shrink lipless boot,Size 8 | Allied Electronics
806696-000 5-1196241-2 | Interstate Connecting Components
Connector Accessories Molded Boot Elastomer | Avnet America
HEATSHRINK BOOT, STRAIGHT | element14

More Parts in Cable Accessories


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202A121-25-0?

Additional datasheets, footprints and schematics for 202A121-25-0 are listed on our Part Details page. You can also find images and similar parts to 202A121-25-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202A121-25-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A121-25-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202A121-25-0 fall under?

The 202A121-25-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to 202A121-25-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202A121-25-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 202A121-25-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202A121-25-0 have stock available?

Authorised distributors including Powell Electronics, TTI Europe, WireMasters, TE Store and Newark Electronics have stock available or on a lead time for 202A121-25-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202A121-25-0 often in real-time on the comparison pages.

What if I can't find stock of 202A121-25-0?

You can fill out our help required form which you can use to request a quote for 202A121-25-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay