Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 3.5 |
---|---|
Meter Function | DC Current / DC Voltage |
Meter Range | 4mA to 20mA / 0V to 10V / 1V to 5V |
Digit Height | 14.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Where can I find additional details, specifications and documents for a 202A-P C3C?
Additional datasheets, footprints and schematics for 202A-P C3C are listed on our Part Details page. You can also find images and similar parts to 202A-P C3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202A-P C3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A-P C3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202A-P C3C fall under?
The 202A-P C3C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 202A-P C3C when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202A-P C3C you can contact the distributor directly for product support, shipping queries etc.
Is the 202A-P C3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202A-P C3C have stock available?
There is no stock from authorised distributors for 202A-P C3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202A-P C3C often in real-time on the comparison pages.
What if I can't find stock of 202A-P C3C?
You can fill out our help required form which you can use to request a quote for 202A-P C3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.