202A-P Industrial Automation & Control Gear by Newport Corporation

PROCESS METER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Digits / Alpha 3-1, 3-1/2
Meter Function DC Current / DC Voltage
Meter Range 4mA to 20mA / 0V to 10V / 1V to 5V
Digit Height 14.2mm
Panel Cutout Height 44.96mm
Panel Cutout Width 91.95mm
Product Range -


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 202A-P?

Additional datasheets, footprints and schematics for 202A-P are listed on our Part Details page. You can also find images and similar parts to 202A-P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 202A-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202A-P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 202A-P fall under?

The 202A-P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to 202A-P when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 202A-P you can contact the distributor directly for product support, shipping queries etc.

Is the 202A-P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 202A-P have stock available?

There is no stock from authorised distributors for 202A-P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 202A-P often in real-time on the comparison pages.

What if I can't find stock of 202A-P?

You can fill out our help required form which you can use to request a quote for 202A-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay