Status: | Unknown |
---|---|
Series: | 202K232 Series |
RoHS: | Unknown |
Prices starting from US$8.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.45
|
4
in stock
|
Buy Now | |
WireMasters
from US$8.72
|
762
in stock
|
Buy Now | |
Rapid Electronics
from US$15.34
|
221
in stock
|
Buy Now | |
TE Store
from US$35.83
|
197
in stock
|
Buy Now | |
Electro Enterprises
from US$21.66
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.55
|
19
in stock
|
Buy Now | |
Powell Electronics
from US$19.03
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$20.26
|
4
in stock
|
Buy Now | |
element14
from US$18.81
|
3
in stock
|
Buy Now | |
Distrelec
from US$26.32
|
3
in stock
|
Buy Now | |
Avnet America
from US$16.34
|
-
|
Buy Now | |
RS Americas
from US$31.95
|
-
|
Buy Now | |
TTI Europe
from US$18.13
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 0.31" |
I.D. Supplied - Metric | 8mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.17" |
Total Length - Metric | 55mm |
I.D. Recovered Max - Imperial | 0.13" |
I.D. Recovered Max - Metric | 3.3mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | 202K232 Series |
SVHC | No SVHC (27-Jun-2018) |
Moulded Part | WireMasters |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
202K232-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Heat Shrink Boot | Straight 202 25 | Part Number: 202K232-25/225-0 | Internal Number: 433530-000 | Alias Number: 8-1193260-0 | TE Connectivity | TE Store |
Heat shrink boot | Transfer Multisort Elektronik |
Heat Shrink Boot, Lipped, 8Mm, Blk | Newark Electronics |
HEAT SHRINK BOOT, LIPPED, 8MM, BLK | Farnell |
Cable Accessories Molded Boot Elastomer | Avnet America |
TFIT Poly Molded Parts | RS Americas |
202K232-25/225-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202K232-25/225-0?
Additional datasheets, footprints and schematics for 202K232-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K232-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K232-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K232-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K232-25/225-0 fall under?
The 202K232-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K232-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K232-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K232-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K232-25/225-0 have stock available?
Authorised distributors including WireMasters, Rapid Electronics, TE Store, Electro Enterprises and Transfer Multisort Elektronik have stock available or on a lead time for 202K232-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K232-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K232-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K232-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.