Status: | Unknown |
---|---|
Series: | 202K174 Series |
RoHS: | Unknown |
Prices starting from US$18.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.70
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$50.75
|
60
in stock
|
Buy Now | |
element14
from US$52.38
|
60
in stock
|
Buy Now | |
TE Store
from US$72.77
|
51
in stock
|
Buy Now | |
WireMasters
from US$18.68
|
45
in stock
|
Buy Now | |
Avnet America
from US$41.36
|
-
|
Buy Now | |
TTI Europe
from US$33.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 2.36" |
I.D. Supplied - Metric | 60mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 5.12" |
Total Length - Metric | 130mm |
I.D. Recovered Max - Imperial | 0.62" |
I.D. Recovered Max - Metric | 15.7mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | 202K174 Series |
SVHC | No SVHC (27-Jun-2018) |
Heat Shrink Boot, Lipped, 60Mm, Blk | Newark Electronics |
HEAT SHRINK BOOT, LIPPED, 60MM, BLK | element14 |
202K174-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K174-25/225-0 | Internal Number: 375458-000 | Alias Number: 7-1192812-0 | TE Connectivity | TE Store |
Moulded Part | WireMasters |
Connector Accessories Boot Elastomer | Avnet America |
202K174-25/225-0 | TTI Europe |
Where can I find additional details, specifications and documents for a 202K174-25/225-0?
Additional datasheets, footprints and schematics for 202K174-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K174-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K174-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K174-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K174-25/225-0 fall under?
The 202K174-25/225-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 202K174-25/225-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K174-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K174-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K174-25/225-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and WireMasters have stock available or on a lead time for 202K174-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K174-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K174-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K174-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.