Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.15
|
682
in stock
|
Buy Now | |
TTI Europe
from US$21.06
|
1,540
in stock
|
Buy Now | |
element14
from US$28.47
|
682
in stock
|
Buy Now | |
TE Store
from US$42.01
|
170
in stock
|
Buy Now | |
WireMasters
from US$12.81
|
120
in stock
|
Buy Now | |
Distrelec
from US$18.30
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$24.73
|
-
|
Buy Now | |
Avnet America
from US$23.95
|
-
|
Buy Now | |
RS Americas
from US$27.95
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.7" |
I.D. Supplied - Metric | 43mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 3.9" |
Total Length - Metric | 99.1mm |
I.D. Recovered Max - Imperial | 1.11" |
I.D. Recovered Max - Metric | 28.2mm |
Shrink Tubing / Boot Material | Elastomer |
Shrink Ratio | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Adhesive-Lined Heat Shrink Molded Boot |
Body Material | Elastomer |
Colour | Black |
For Use With | Cable |
Length - Imperial | 3.9" |
Length - Metric | 99.1mm |
202K163-25/225-0 | TTI Europe |
HEATSHRINK BOOT, ADH, ST, 28.2/9.9MM | element14 |
202K163-25/225-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 25 Material Systems Code: 25 Straight 202 25 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K163-25/225-0 | Internal Number: 566586-000 | Alias Number: 2-1194474-9 | TE Connectivity | TE Store |
Moulded Part | WireMasters |
Heat Shrink Boot, 43Mm, Elastomer, Blk | Newark Electronics |
Connector Accessories Boot Elastomer | Avnet America |
Black Straight Cable Boot Adhesive Lined, Fluid Resistant Elastomer, 43mm | TE Connectivity 202K163-25/225-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202K163-25/225-0?
Additional datasheets, footprints and schematics for 202K163-25/225-0 are listed on our Part Details page. You can also find images and similar parts to 202K163-25/225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K163-25/225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K163-25/225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K163-25/225-0 fall under?
The 202K163-25/225-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 202K163-25/225-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K163-25/225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K163-25/225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K163-25/225-0 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and WireMasters have stock available or on a lead time for 202K163-25/225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K163-25/225-0 often in real-time on the comparison pages.
What if I can't find stock of 202K163-25/225-0?
You can fill out our help required form which you can use to request a quote for 202K163-25/225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.