Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.00
|
32
in stock
|
Buy Now | |
TTI Europe
from US$14.56
|
2,130
in stock
|
Buy Now | |
Rapid Electronics
from US$18.11
|
627
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$14.53
|
255
in stock
|
Buy Now | |
element14
from US$15.99
|
255
in stock
|
Buy Now | |
Farnell
from US$17.87
|
255
in stock
|
Buy Now | |
TE Store
from US$19.63
|
168
in stock
|
Buy Now | |
WireMasters
from US$23.59
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.76
|
4
in stock
|
Buy Now | |
Avnet America
from US$12.41
|
-
|
Buy Now | |
RS Americas
from US$18.36
|
-
|
Buy Now |
Boot Configuration | Straight Lipped |
---|---|
I.D. Supplied - Imperial | 1.22" |
I.D. Supplied - Metric | 31mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 2.64" |
Total Length - Metric | 67mm |
I.D. Recovered Max - Imperial | 0.708" |
I.D. Recovered Max - Metric | 18mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Shrink Ratio | 1.7 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 31mm |
Cable Diameter Min | 7.1mm |
Colour | Black |
Fully Shrunk Diameter | 18mm |
I.D. Max Recovered | 18mm |
I.D. Supplied | 31mm |
Internal Diameter | 31mm |
Length Imperial | 2.64" |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -55°C |
Shrink Type | Heat |
Unshrunk Diameter | 31mm |
202K142-3-0 | TTI Europe |
Heat Shrink Cable Boots&End Caps HS-BOOT | Rapid Electronics |
Heat Shrink Boot, Straight, 31Mm Id, Po, Black | Newark Electronics |
HEATSHRINK, LIPPED, STRAIGHT PART | element14 |
202K142-3-0 Body Orientation: Straight Molded Part Shape Code: 202 Lipped: Yes Material Code: 3 Material Systems Code: 10 Straight 202 3 | Bulbous Heat Shrink Boots: Lipped & Straight | Part Number: 202K142-3-0 | Internal Number: 812996-000 | Alias Number: 8-1196324-3 | TE Connectivity | TE Store |
Moulded Boot Straight size 42 | RS |
Moulded Part | WireMasters |
Heat shrink boot | Transfer Multisort Elektronik |
Connector Accessories Boot Polyolefin | Avnet America |
Raychem, Moulded Boot Straight size 42 | TE Connectivity 202K142-3-0 | RS Americas |
Where can I find additional details, specifications and documents for a 202K142-3-0?
Additional datasheets, footprints and schematics for 202K142-3-0 are listed on our Part Details page. You can also find images and similar parts to 202K142-3-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 202K142-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 202K142-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 202K142-3-0 fall under?
The 202K142-3-0 is listed under Cable Wire & Cable Assemblies > Cable Management > Heat Shrink.
Can I view similar or alternative parts?
You can view similar parts to 202K142-3-0 when available in the Heat Shrink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 202K142-3-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 202K142-3-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 202K142-3-0 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 202K142-3-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 202K142-3-0 often in real-time on the comparison pages.
What if I can't find stock of 202K142-3-0?
You can fill out our help required form which you can use to request a quote for 202K142-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.